Generation Brands Chandelier F2695/3ARS

Description
1-TIER TYPE STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (CRYSTAL) MATERIAL ARCTIC SILVER (BODY), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTAL) FINISH 85-3/8 INCH OVERALL LENGTH 25-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/4 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE PRISCILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (CRYSTAL) MATERIAL ARCTIC SILVER (BODY), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTAL) FINISH 85-3/8 INCH OVERALL LENGTH 25-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/4 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE PRISCILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2695/3ARS - Generation Brands
Skokie, IL, USA
Chandelier
F2695/3ARS
Chandelier F2695/3ARS
1-TIER TYPE STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (CRYSTAL) MATERIAL ARCTIC SILVER (BODY), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTAL) FINISH 85-3/8 INCH OVERALL LENGTH 25-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/4 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE PRISCILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (CRYSTAL) MATERIAL
  • ARCTIC SILVER (BODY), CHAMPAGNE SHANTUNG (SHADE), PLATED SMOKE (CRYSTAL) FINISH
  • 85-3/8 INCH OVERALL LENGTH
  • 25-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 23-1/4 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • PRISCILLA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2695/3ARS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details