Generation Brands Chandelier F2681/6MAW

Description
1-TIER TYPE STEEL/RESIN (BODY/CANOPY), SHANTUNG (SHADE) MATERIAL MEDIUM AGED WOOD (BODY), CREAM BEIGE (SHADE) FINISH 89-3/8 INCH OVERALL LENGTH 29-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 31-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BLAIR BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
1-TIER TYPE STEEL/RESIN (BODY/CANOPY), SHANTUNG (SHADE) MATERIAL MEDIUM AGED WOOD (BODY), CREAM BEIGE (SHADE) FINISH 89-3/8 INCH OVERALL LENGTH 29-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 31-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BLAIR BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2681/6MAW - Generation Brands
Skokie, IL, USA
Chandelier
F2681/6MAW
Chandelier F2681/6MAW
1-TIER TYPE STEEL/RESIN (BODY/CANOPY), SHANTUNG (SHADE) MATERIAL MEDIUM AGED WOOD (BODY), CREAM BEIGE (SHADE) FINISH 89-3/8 INCH OVERALL LENGTH 29-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 31-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BLAIR BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/RESIN (BODY/CANOPY), SHANTUNG (SHADE) MATERIAL
  • MEDIUM AGED WOOD (BODY), CREAM BEIGE (SHADE) FINISH
  • 89-3/8 INCH OVERALL LENGTH
  • 29-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 31-5/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BLAIR BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2681/6MAW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details