Generation Brands Chandelier F2678/3MAW

Description
STEEL/RESIN (BODY/CANOPY), GLASS (SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 79-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/RESIN (BODY/CANOPY), GLASS (SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 79-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2678/3MAW - Generation Brands
Skokie, IL, USA
Chandelier
F2678/3MAW
Chandelier F2678/3MAW
STEEL/RESIN (BODY/CANOPY), GLASS (SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 79-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/RESIN (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH
  • 79-1/2 INCH OVERALL LENGTH
  • 19-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27-1/4 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BLAIR BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2678/3MAW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details