Generation Brands Pendant Light Fixture F2675/3CI

Description
STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL COLONIAL IRON (BODY/CANOPY), WHITE (SHADE), SANDBLAST (DIFFUSER) FINISH 18 INCH 27 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BRODY BRAND CANOPY SIZE 5 INCH DIA X 1 INCH D SHADE SIZE 18 INCH DIA X 6 INCH H CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL COLONIAL IRON (BODY/CANOPY), WHITE (SHADE), SANDBLAST (DIFFUSER) FINISH 18 INCH 27 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BRODY BRAND CANOPY SIZE 5 INCH DIA X 1 INCH D SHADE SIZE 18 INCH DIA X 6 INCH H CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2675/3CI - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2675/3CI
Pendant Light Fixture F2675/3CI
STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL COLONIAL IRON (BODY/CANOPY), WHITE (SHADE), SANDBLAST (DIFFUSER) FINISH 18 INCH 27 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BRODY BRAND CANOPY SIZE 5 INCH DIA X 1 INCH D SHADE SIZE 18 INCH DIA X 6 INCH H CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL
  • COLONIAL IRON (BODY/CANOPY), WHITE (SHADE), SANDBLAST (DIFFUSER) FINISH
  • 18 INCH
  • 27 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BRODY BRAND
  • CANOPY SIZE 5 INCH DIA X 1 INCH D
  • SHADE SIZE 18 INCH DIA X 6 INCH H
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2675/3CI
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details