Generation Brands Chandelier F2671/6+3HTBZ

Description
MULTI-TIER TYPE STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 128-1/8 INCH OVERALL LENGTH 44-1/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 38-1/2 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 128-1/8 INCH OVERALL LENGTH 44-1/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 38-1/2 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2671/6+3HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2671/6+3HTBZ
Chandelier F2671/6+3HTBZ
MULTI-TIER TYPE STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 128-1/8 INCH OVERALL LENGTH 44-1/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 38-1/2 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 128-1/8 INCH OVERALL LENGTH
  • 44-1/8 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 38-1/2 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2671/6+3HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details