Generation Brands Chandelier F2661/8+4HTBZ

Description
MULTI-TIER TYPE STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE FINISH 56 INCH OVERALL LENGTH 35-5/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 36-1/2 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CASCADE BRAND CHAIN LENGTH 84 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE FINISH 56 INCH OVERALL LENGTH 35-5/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 36-1/2 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CASCADE BRAND CHAIN LENGTH 84 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2661/8+4HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2661/8+4HTBZ
Chandelier F2661/8+4HTBZ
MULTI-TIER TYPE STEEL (BODY/CANOPY) MATERIAL HERITAGE BRONZE FINISH 56 INCH OVERALL LENGTH 35-5/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 36-1/2 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CASCADE BRAND CHAIN LENGTH 84 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY/CANOPY) MATERIAL
  • HERITAGE BRONZE FINISH
  • 56 INCH OVERALL LENGTH
  • 35-5/8 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 36-1/2 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CASCADE BRAND
  • CHAIN LENGTH 84 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2661/8+4HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details