Generation Brands Chandelier F2656/6+3BK

Description
MULTI-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 100 INCH OVERALL LENGTH 30 INCH BODY LENGTH 96 INCH WIRE LENGTH 28 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 100 INCH OVERALL LENGTH 30 INCH BODY LENGTH 96 INCH WIRE LENGTH 28 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2656/6+3BK - Generation Brands
Skokie, IL, USA
Chandelier
F2656/6+3BK
Chandelier F2656/6+3BK
MULTI-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 100 INCH OVERALL LENGTH 30 INCH BODY LENGTH 96 INCH WIRE LENGTH 28 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), OPAL ETCHED (SHADE) FINISH
  • 100 INCH OVERALL LENGTH
  • 30 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 28 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRITT BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2656/6+3BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details