Generation Brands Chandelier F2646/3ORB

Description
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 41-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 41-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2646/3ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2646/3ORB
Chandelier F2646/3ORB
METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 41-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/STEM/CANOPY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 22-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 41-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2646/3ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details