Generation Brands Chandelier F2642/5SVSD

Description
1-TIER TYPE STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY), MUSHROOM (SHADE) FINISH 84-3/8 INCH OVERALL LENGTH 24-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ABBEY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY), MUSHROOM (SHADE) FINISH 84-3/8 INCH OVERALL LENGTH 24-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ABBEY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2642/5SVSD - Generation Brands
Skokie, IL, USA
Chandelier
F2642/5SVSD
Chandelier F2642/5SVSD
1-TIER TYPE STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL SILVER SAND (BODY), MUSHROOM (SHADE) FINISH 84-3/8 INCH OVERALL LENGTH 24-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ABBEY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY), PLEATED HARDBACK (SHADE) MATERIAL
  • SILVER SAND (BODY), MUSHROOM (SHADE) FINISH
  • 84-3/8 INCH OVERALL LENGTH
  • 24-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26-1/4 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ABBEY BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2642/5SVSD
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details