Generation Brands Pendant Light Fixture F2639/3LAB

Description
METAL (BODY/STEM/CANOPY), LINEN(SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH 20 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TAYLOR BRAND CANOPY DIAMETER 5-1/4 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V SHADE SIZE 8 INCH L X 20 INCH W
Datasheet
Description
METAL (BODY/STEM/CANOPY), LINEN(SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH 20 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TAYLOR BRAND CANOPY DIAMETER 5-1/4 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V SHADE SIZE 8 INCH L X 20 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2639/3LAB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2639/3LAB
Pendant Light Fixture F2639/3LAB
METAL (BODY/STEM/CANOPY), LINEN(SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH 20 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE TAYLOR BRAND CANOPY DIAMETER 5-1/4 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V SHADE SIZE 8 INCH L X 20 INCH W
  • METAL (BODY/STEM/CANOPY), LINEN(SHADE) MATERIAL
  • LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH
  • 20 INCH
  • 9 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • TAYLOR BRAND
  • CANOPY DIAMETER 5-1/4 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 8 INCH L X 20 INCH W
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2639/3LAB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details