Generation Brands Chandelier F2636/6GIS

Description
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL GILDED IMPERIAL SILVER FINISH 92-7/8 INCH OVERALL LENGTH 32-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE REINA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL GILDED IMPERIAL SILVER FINISH 92-7/8 INCH OVERALL LENGTH 32-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE REINA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2636/6GIS - Generation Brands
Skokie, IL, USA
Chandelier
F2636/6GIS
Chandelier F2636/6GIS
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL GILDED IMPERIAL SILVER FINISH 92-7/8 INCH OVERALL LENGTH 32-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE REINA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY) MATERIAL
  • GILDED IMPERIAL SILVER FINISH
  • 92-7/8 INCH OVERALL LENGTH
  • 32-7/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26-1/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • REINA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2636/6GIS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details