Generation Brands Chandelier F2615/12HTBZ

Description
1-TIER TYPE STEEL MATERIAL HERITAGE BRONZE FINISH 115-1/2 INCH OVERALL LENGTH 31-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE EMORY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
1-TIER TYPE STEEL MATERIAL HERITAGE BRONZE FINISH 115-1/2 INCH OVERALL LENGTH 31-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE EMORY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2615/12HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2615/12HTBZ
Chandelier F2615/12HTBZ
1-TIER TYPE STEEL MATERIAL HERITAGE BRONZE FINISH 115-1/2 INCH OVERALL LENGTH 31-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE EMORY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL MATERIAL
  • HERITAGE BRONZE FINISH
  • 115-1/2 INCH OVERALL LENGTH
  • 31-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • EMORY BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2615/12HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details