Generation Brands Chandelier F2607/3MBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 97-1/4 INCH OVERALL LENGTH 31-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE EL NIDO BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 97-1/4 INCH OVERALL LENGTH 31-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE EL NIDO BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2607/3MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2607/3MBZ
Chandelier F2607/3MBZ
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 97-1/4 INCH OVERALL LENGTH 31-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE EL NIDO BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH
  • 97-1/4 INCH OVERALL LENGTH
  • 31-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-1/4 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • EL NIDO BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2607/3MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details