Generation Brands Chandelier F2605/8+4MBZ

Description
MULTI-TIER TYPE STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 32 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE EL NIDO BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 32 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE EL NIDO BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2605/8+4MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2605/8+4MBZ
Chandelier F2605/8+4MBZ
MULTI-TIER TYPE STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 32 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE EL NIDO BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH
  • 32 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 32 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • EL NIDO BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2605/8+4MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details