Generation Brands Chandelier F2603/4BRB/OBZ

Description
STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY), BEIGE (SHADE) FINISH 104-3/4 INCH OVERALL LENGTH 44-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 32-1/4 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MARCELLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY), BEIGE (SHADE) FINISH 104-3/4 INCH OVERALL LENGTH 44-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 32-1/4 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MARCELLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2603/4BRB/OBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2603/4BRB/OBZ
Chandelier F2603/4BRB/OBZ
STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL BRITISH BRONZE/OXIDIZED BRONZE (BODY), BEIGE (SHADE) FINISH 104-3/4 INCH OVERALL LENGTH 44-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 32-1/4 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MARCELLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), FABRIC (SHADE) MATERIAL
  • BRITISH BRONZE/OXIDIZED BRONZE (BODY), BEIGE (SHADE) FINISH
  • 104-3/4 INCH OVERALL LENGTH
  • 44-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 32-1/4 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MARCELLA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2603/4BRB/OBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details