Generation Brands Chandelier F2592/6AF/AGW

Description
STEEL/WOOD (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/AGED WALNUT (BODY), CREAM ETCHED (GLASS), ASTRAL BRONZE (STEM) FINISH 14-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 38 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CM TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE MADERA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/WOOD (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/AGED WALNUT (BODY), CREAM ETCHED (GLASS), ASTRAL BRONZE (STEM) FINISH 14-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 38 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CM TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE MADERA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2592/6AF/AGW - Generation Brands
Skokie, IL, USA
Chandelier
F2592/6AF/AGW
Chandelier F2592/6AF/AGW
STEEL/WOOD (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/AGED WALNUT (BODY), CREAM ETCHED (GLASS), ASTRAL BRONZE (STEM) FINISH 14-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 38 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CM TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE MADERA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/WOOD (BODY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • ANTIQUE FORGED IRON/AGED WALNUT (BODY), CREAM ETCHED (GLASS), ASTRAL BRONZE (STEM) FINISH
  • 14-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 38 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CM TORPEDO LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MADERA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2592/6AF/AGW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details