Generation Brands Chandelier F2591/6AF/AGW

Description
1-TIER TYPE STEEL/WOOD (BODY), STEEL (STEM/CANOPY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/AGED WALNUT FINISH 27-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/8 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MADERA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/WOOD (BODY), STEEL (STEM/CANOPY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/AGED WALNUT FINISH 27-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/8 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MADERA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2591/6AF/AGW - Generation Brands
Skokie, IL, USA
Chandelier
F2591/6AF/AGW
Chandelier F2591/6AF/AGW
1-TIER TYPE STEEL/WOOD (BODY), STEEL (STEM/CANOPY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/AGED WALNUT FINISH 27-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/8 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MADERA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/WOOD (BODY), STEEL (STEM/CANOPY), GLASS (SHADE) MATERIAL
  • ANTIQUE FORGED IRON/AGED WALNUT FINISH
  • 27-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28-1/8 INCH DIAMETER
  • 6 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MADERA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2591/6AF/AGW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details