Generation Brands Chandelier F2582/4HTBZ

Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT FLUSH SIZE 18-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT FLUSH SIZE 18-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2582/4HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2582/4HTBZ
Chandelier F2582/4HTBZ
STEEL (BODY/STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/4 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT FLUSH SIZE 18-1/2 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 15 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-1/4 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PERRY BRAND
  • HEIGHT FLUSH SIZE 18-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2582/4HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details