Generation Brands Pendant Light Fixture F2568/3BUS

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM), BEIGE (SHADE) FINISH 18-5/8 INCH 7-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CANOPY DIAMETER 6 INCH OVERALL HEIGHT 67-5/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE DIAMETER 15-1/2 INCH
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM), BEIGE (SHADE) FINISH 18-5/8 INCH 7-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CANOPY DIAMETER 6 INCH OVERALL HEIGHT 67-5/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE DIAMETER 15-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2568/3BUS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2568/3BUS
Pendant Light Fixture F2568/3BUS
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM), BEIGE (SHADE) FINISH 18-5/8 INCH 7-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CANOPY DIAMETER 6 INCH OVERALL HEIGHT 67-5/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE DIAMETER 15-1/2 INCH
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • BURNISHED SILVER (BODY/STEM), BEIGE (SHADE) FINISH
  • 18-5/8 INCH
  • 7-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • CANOPY DIAMETER 6 INCH
  • OVERALL HEIGHT 67-5/8 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
  • SHADE DIAMETER 15-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2568/3BUS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details