Generation Brands Chandelier F2546/6+2FSV

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 85-1/8 INCH OVERALL LENGTH 25-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 8 LAMP(S) (2) 40 W, (6) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 85-1/8 INCH OVERALL LENGTH 25-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 8 LAMP(S) (2) 40 W, (6) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2546/6+2FSV - Generation Brands
Skokie, IL, USA
Chandelier
F2546/6+2FSV
Chandelier F2546/6+2FSV
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 85-1/8 INCH OVERALL LENGTH 25-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 8 LAMP(S) (2) 40 W, (6) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH
  • 85-1/8 INCH OVERALL LENGTH
  • 25-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24 INCH DIAMETER
  • 8 LAMP(S)
  • (2) 40 W, (6) 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • CELINE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2546/6+2FSV
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details