Generation Brands Hall/Foyer Lighting Fixture F2538/3SLP

Description
3-LIGHT HALL FIXTURE TYPE STEEL (BODY/STEM) MATERIAL SILVER LEAF PATINA (BODY/STEM) FINISH 14 INCH 15-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE ARABESQUE BRAND CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
3-LIGHT HALL FIXTURE TYPE STEEL (BODY/STEM) MATERIAL SILVER LEAF PATINA (BODY/STEM) FINISH 14 INCH 15-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE ARABESQUE BRAND CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2538/3SLP - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2538/3SLP
Hall/Foyer Lighting Fixture F2538/3SLP
3-LIGHT HALL FIXTURE TYPE STEEL (BODY/STEM) MATERIAL SILVER LEAF PATINA (BODY/STEM) FINISH 14 INCH 15-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE ARABESQUE BRAND CONNECTION TYPE MOUNTED TO BOX
  • 3-LIGHT HALL FIXTURE TYPE
  • STEEL (BODY/STEM) MATERIAL
  • SILVER LEAF PATINA (BODY/STEM) FINISH
  • 14 INCH
  • 15-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • ARABESQUE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2538/3SLP
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details