Generation Brands Pendant Light Fixture F2537/4SLP

Description
STEEL (BODY/STEM), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY/STEM), IVORY (SHADE) FINISH 23 INCH 28-1/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARABESQUE BRAND CANOPY DIAMETER 7 INCH DIFFUSER DIAMETER 17-1/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 17-1/2 INCH DIA X 8-7/8 INCH H
Datasheet
Description
STEEL (BODY/STEM), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY/STEM), IVORY (SHADE) FINISH 23 INCH 28-1/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARABESQUE BRAND CANOPY DIAMETER 7 INCH DIFFUSER DIAMETER 17-1/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 17-1/2 INCH DIA X 8-7/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2537/4SLP - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2537/4SLP
Pendant Light Fixture F2537/4SLP
STEEL (BODY/STEM), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY/STEM), IVORY (SHADE) FINISH 23 INCH 28-1/4 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE ARABESQUE BRAND CANOPY DIAMETER 7 INCH DIFFUSER DIAMETER 17-1/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 17-1/2 INCH DIA X 8-7/8 INCH H
  • STEEL (BODY/STEM), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL
  • SILVER LEAF PATINA (BODY/STEM), IVORY (SHADE) FINISH
  • 23 INCH
  • 28-1/4 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARABESQUE BRAND
  • CANOPY DIAMETER 7 INCH
  • DIFFUSER DIAMETER 17-1/8 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 17-1/2 INCH DIA X 8-7/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2537/4SLP
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details