Generation Brands Chandelier F2535/5BK

Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 9-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 9-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2535/5BK - Generation Brands
Skokie, IL, USA
Chandelier
F2535/5BK
Chandelier F2535/5BK
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 9-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 9-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PEYTON BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2535/5BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details