Generation Brands Chandelier F2529/6ASTB

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 88-3/4 INCH OVERALL LENGTH 28-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE JUSTINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 88-3/4 INCH OVERALL LENGTH 28-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE JUSTINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2529/6ASTB - Generation Brands
Skokie, IL, USA
Chandelier
F2529/6ASTB
Chandelier F2529/6ASTB
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 88-3/4 INCH OVERALL LENGTH 28-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE JUSTINE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH
  • 88-3/4 INCH OVERALL LENGTH
  • 28-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27-3/4 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • JUSTINE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2529/6ASTB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details