Generation Brands Chandelier F2519/5ORB

Description
1-TIER TYPE STEEL (BODY/STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2519/5ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2519/5ORB
Chandelier F2519/5ORB
1-TIER TYPE STEEL (BODY/STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/STEM), LINEN (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH
  • 20 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • STELLE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2519/5ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details