Generation Brands Chandelier F2476/4MBZ

Description
STEEL (BODY), ALUMINUM (CANDLE CUP) MATERIAL MOCHA BRONZE FINISH 86 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-1/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE GIANNA SCURO BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 19-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ALUMINUM (CANDLE CUP) MATERIAL MOCHA BRONZE FINISH 86 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-1/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE GIANNA SCURO BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 19-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2476/4MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2476/4MBZ
Chandelier F2476/4MBZ
STEEL (BODY), ALUMINUM (CANDLE CUP) MATERIAL MOCHA BRONZE FINISH 86 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-1/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE GIANNA SCURO BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 19-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), ALUMINUM (CANDLE CUP) MATERIAL
  • MOCHA BRONZE FINISH
  • 86 INCH OVERALL LENGTH
  • 19-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16-1/4 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • GIANNA SCURO BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT FLUSH SIZE 19-3/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2476/4MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details