Generation Brands Chandelier F2461/6OBZ/BRB

Description
1-TIER TYPE DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (DISH) MATERIAL OXIDIZED BRONZE (BODY), HAND POLISHED/ANTIQUE QUARTZ (DISH) FINISH 87 INCH OVERALL LENGTH 27 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BELLINI BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (DISH) MATERIAL OXIDIZED BRONZE (BODY), HAND POLISHED/ANTIQUE QUARTZ (DISH) FINISH 87 INCH OVERALL LENGTH 27 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BELLINI BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2461/6OBZ/BRB - Generation Brands
Skokie, IL, USA
Chandelier
F2461/6OBZ/BRB
Chandelier F2461/6OBZ/BRB
1-TIER TYPE DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (DISH) MATERIAL OXIDIZED BRONZE (BODY), HAND POLISHED/ANTIQUE QUARTZ (DISH) FINISH 87 INCH OVERALL LENGTH 27 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE BELLINI BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (DISH) MATERIAL
  • OXIDIZED BRONZE (BODY), HAND POLISHED/ANTIQUE QUARTZ (DISH) FINISH
  • 87 INCH OVERALL LENGTH
  • 27 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BELLINI BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2461/6OBZ/BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details