Generation Brands Chandelier F2400/6ORB

Description
STEEL (STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 38 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 38 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2400/6ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2400/6ORB
Chandelier F2400/6ORB
STEEL (STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 38 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (STEM), LINEN (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH
  • 22-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 38 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STELLE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2400/6ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details