Generation Brands Chandelier F2397/5WAL

Description
RESIN MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 81-1/4 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 81-1/4 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2397/5WAL - Generation Brands
Skokie, IL, USA
Chandelier
F2397/5WAL
Chandelier F2397/5WAL
RESIN MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 81-1/4 INCH OVERALL LENGTH 21-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • RESIN MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 81-1/4 INCH OVERALL LENGTH
  • 21-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2397/5WAL
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details