Generation Brands Hall/Foyer Lighting Fixture F2324/3AF

Description
3-LIGHT HALL FIXTURE TYPE RESIN (BODY) MATERIAL ANTIQUE FORGED IRON (BODY) FINISH 75-1/4 INCH 10 INCH 15-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE KING'S TABLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
3-LIGHT HALL FIXTURE TYPE RESIN (BODY) MATERIAL ANTIQUE FORGED IRON (BODY) FINISH 75-1/4 INCH 10 INCH 15-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE KING'S TABLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2324/3AF - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2324/3AF
Hall/Foyer Lighting Fixture F2324/3AF
3-LIGHT HALL FIXTURE TYPE RESIN (BODY) MATERIAL ANTIQUE FORGED IRON (BODY) FINISH 75-1/4 INCH 10 INCH 15-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE KING'S TABLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
  • 3-LIGHT HALL FIXTURE TYPE
  • RESIN (BODY) MATERIAL
  • ANTIQUE FORGED IRON (BODY) FINISH
  • 75-1/4 INCH
  • 10 INCH
  • 15-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TORPEDO LAMP TYPE
  • B CANDELABRA LAMP BASE TYPE
  • KING'S TABLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2324/3AF
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details