Generation Brands Chandelier F2303/8SGW

Description
1-TIER TYPE STEEL MATERIAL SEMI GLOSS WHITE FINISH 100 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND CHAIN LENGTH 60 INCH HEIGHT WITHOUT TAIL 34-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL MATERIAL SEMI GLOSS WHITE FINISH 100 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND CHAIN LENGTH 60 INCH HEIGHT WITHOUT TAIL 34-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2303/8SGW - Generation Brands
Skokie, IL, USA
Chandelier
F2303/8SGW
Chandelier F2303/8SGW
1-TIER TYPE STEEL MATERIAL SEMI GLOSS WHITE FINISH 100 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND CHAIN LENGTH 60 INCH HEIGHT WITHOUT TAIL 34-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL MATERIAL
  • SEMI GLOSS WHITE FINISH
  • 100 INCH OVERALL LENGTH
  • 37-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 32 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • CHATEAU BLANC BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT WITHOUT TAIL 34-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2303/8SGW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details