Generation Brands Chandelier F2303/8MBZ

Description
1-TIER TYPE STEEL MATERIAL MOCHA BRONZE FINISH 97-1/2 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL MATERIAL MOCHA BRONZE FINISH 97-1/2 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2303/8MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2303/8MBZ
Chandelier F2303/8MBZ
1-TIER TYPE STEEL MATERIAL MOCHA BRONZE FINISH 97-1/2 INCH OVERALL LENGTH 37-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 32 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL MATERIAL
  • MOCHA BRONZE FINISH
  • 97-1/2 INCH OVERALL LENGTH
  • 37-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 32 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHATEAU BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2303/8MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details