Generation Brands Hall/Foyer Lighting Fixture F2227/3ATS

Description
STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 12-3/4 INCH 27-3/4 INCH BODY LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 12-3/4 INCH 27-3/4 INCH BODY LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2227/3ATS - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2227/3ATS
Hall/Foyer Lighting Fixture F2227/3ATS
STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 12-3/4 INCH 27-3/4 INCH BODY LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY) MATERIAL
  • AGED TORTOISE SHELL FINISH
  • 12-3/4 INCH
  • 27-3/4 INCH BODY LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • SALON MAISON BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2227/3ATS
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details