Generation Brands Chandelier F2221/4WAL

Description
STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 80 INCH OVERALL LENGTH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 18-3/4 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 80 INCH OVERALL LENGTH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 18-3/4 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2221/4WAL - Generation Brands
Skokie, IL, USA
Chandelier
F2221/4WAL
Chandelier F2221/4WAL
STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 80 INCH OVERALL LENGTH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 18 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 18-3/4 INCH LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 80 INCH OVERALL LENGTH
  • 20 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 18 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT FLUSH SIZE 18-3/4 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2221/4WAL
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details