Generation Brands Chandelier F2219/3WAL

Description
STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 79.5 INCH OVERALL LENGTH 19.5 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 79.5 INCH OVERALL LENGTH 19.5 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2219/3WAL - Generation Brands
Skokie, IL, USA
Chandelier
F2219/3WAL
Chandelier F2219/3WAL
STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 79.5 INCH OVERALL LENGTH 19.5 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 79.5 INCH OVERALL LENGTH
  • 19.5 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2219/3WAL
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details