Generation Brands Pendant Light Fixture F2081/3GBZ

Description
STEEL (BODY/STEM) MATERIAL GRECIAN BRONZE FINISH 21 INCH 12-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE FUSION BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM) MATERIAL GRECIAN BRONZE FINISH 21 INCH 12-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE FUSION BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2081/3GBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2081/3GBZ
Pendant Light Fixture F2081/3GBZ
STEEL (BODY/STEM) MATERIAL GRECIAN BRONZE FINISH 21 INCH 12-1/2 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE FUSION BRAND CANOPY DIAMETER 6-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM) MATERIAL
  • GRECIAN BRONZE FINISH
  • 21 INCH
  • 12-1/2 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • FUSION BRAND
  • CANOPY DIAMETER 6-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2081/3GBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details