Generation Brands Chandelier F2049/3GBZ

Description
GRECIAN BRONZE FINISH 90 INCH OVERALL LENGTH 18 INCH BODY LENGTH 96 INCH WIRE LENGTH 24 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GRECIAN BRONZE FINISH 90 INCH OVERALL LENGTH 18 INCH BODY LENGTH 96 INCH WIRE LENGTH 24 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2049/3GBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2049/3GBZ
Chandelier F2049/3GBZ
GRECIAN BRONZE FINISH 90 INCH OVERALL LENGTH 18 INCH BODY LENGTH 96 INCH WIRE LENGTH 24 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • GRECIAN BRONZE FINISH
  • 90 INCH OVERALL LENGTH
  • 18 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 24 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORNINGSIDE BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2049/3GBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details