Generation Brands Chandelier F1918/12+1BRB

Description
2-TIER TYPE BRITISH BRONZE FINISH 138-1/4 INCH OVERALL LENGTH 54-1/4 INCH BODY LENGTH 240 INCH WIRE LENGTH 47-1/4 INCH DIAMETER 12 LAMP(S) (1)100 W, (12) 60 W WATTAGE NO LAMP INCLUDED (1) A19, (12) G16-1/2 LAMP TYPE (12) CANDELABRA, (1) MEDIUM LAMP BASE TYPE STIRLING CASTLE BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE BRITISH BRONZE FINISH 138-1/4 INCH OVERALL LENGTH 54-1/4 INCH BODY LENGTH 240 INCH WIRE LENGTH 47-1/4 INCH DIAMETER 12 LAMP(S) (1)100 W, (12) 60 W WATTAGE NO LAMP INCLUDED (1) A19, (12) G16-1/2 LAMP TYPE (12) CANDELABRA, (1) MEDIUM LAMP BASE TYPE STIRLING CASTLE BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1918/12+1BRB - Generation Brands
Skokie, IL, USA
Chandelier
F1918/12+1BRB
Chandelier F1918/12+1BRB
2-TIER TYPE BRITISH BRONZE FINISH 138-1/4 INCH OVERALL LENGTH 54-1/4 INCH BODY LENGTH 240 INCH WIRE LENGTH 47-1/4 INCH DIAMETER 12 LAMP(S) (1)100 W, (12) 60 W WATTAGE NO LAMP INCLUDED (1) A19, (12) G16-1/2 LAMP TYPE (12) CANDELABRA, (1) MEDIUM LAMP BASE TYPE STIRLING CASTLE BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • BRITISH BRONZE FINISH
  • 138-1/4 INCH OVERALL LENGTH
  • 54-1/4 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 47-1/4 INCH DIAMETER
  • 12 LAMP(S)
  • (1)100 W, (12) 60 W WATTAGE
  • NO LAMP INCLUDED
  • (1) A19, (12) G16-1/2 LAMP TYPE
  • (12) CANDELABRA, (1) MEDIUM LAMP BASE TYPE
  • STIRLING CASTLE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1918/12+1BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details