Generation Brands Chandelier F1904/4SGW

Description
STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE FINISH 83-5/8 INCH OVERALL LENGTH 21-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-5/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND HEIGHT WITHOUT TAIL 21-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING TYPE BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE FINISH 83-5/8 INCH OVERALL LENGTH 21-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-5/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND HEIGHT WITHOUT TAIL 21-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING TYPE BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1904/4SGW - Generation Brands
Skokie, IL, USA
Chandelier
F1904/4SGW
Chandelier F1904/4SGW
STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE FINISH 83-5/8 INCH OVERALL LENGTH 21-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-5/8 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND HEIGHT WITHOUT TAIL 21-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING TYPE BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • SEMI GLOSS WHITE FINISH
  • 83-5/8 INCH OVERALL LENGTH
  • 21-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16-5/8 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • CHATEAU BLANC BRAND
  • HEIGHT WITHOUT TAIL 21-5/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING TYPE BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1904/4SGW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details