Generation Brands Chandelier F1904/4MBZ

Description
MOCHA BRONZE FINISH 82 INCH OVERALL LENGTH 22 INCH BODY LENGTH 180 INCH WIRE LENGTH 17 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MOCHA BRONZE FINISH 82 INCH OVERALL LENGTH 22 INCH BODY LENGTH 180 INCH WIRE LENGTH 17 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1904/4MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F1904/4MBZ
Chandelier F1904/4MBZ
MOCHA BRONZE FINISH 82 INCH OVERALL LENGTH 22 INCH BODY LENGTH 180 INCH WIRE LENGTH 17 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CHATEAU BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MOCHA BRONZE FINISH
  • 82 INCH OVERALL LENGTH
  • 22 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 17 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHATEAU BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1904/4MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details