Generation Brands Chandelier F1891/8+4ORB

Description
2-TIER TYPE OIL RUBBED BRONZE FINISH 133-1/2 INCH OVERALL LENGTH 49-1/2 INCH BODY LENGTH 240 INCH WIRE LENGTH 41-1/2 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE BOULEVARD BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE OIL RUBBED BRONZE FINISH 133-1/2 INCH OVERALL LENGTH 49-1/2 INCH BODY LENGTH 240 INCH WIRE LENGTH 41-1/2 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE BOULEVARD BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1891/8+4ORB - Generation Brands
Skokie, IL, USA
Chandelier
F1891/8+4ORB
Chandelier F1891/8+4ORB
2-TIER TYPE OIL RUBBED BRONZE FINISH 133-1/2 INCH OVERALL LENGTH 49-1/2 INCH BODY LENGTH 240 INCH WIRE LENGTH 41-1/2 INCH DIAMETER 12 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE BOULEVARD BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • OIL RUBBED BRONZE FINISH
  • 133-1/2 INCH OVERALL LENGTH
  • 49-1/2 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 41-1/2 INCH DIAMETER
  • 12 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • BOULEVARD BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1891/8+4ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details