Generation Brands Hall/Foyer Lighting Fixture F1889/3ORB

Description
3-LIGHT HALL FIXTURE TYPE OIL RUBBED BRONZE FINISH 83 INCH 23-3/4 INCH 23 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BOULEVARD BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
3-LIGHT HALL FIXTURE TYPE OIL RUBBED BRONZE FINISH 83 INCH 23-3/4 INCH 23 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BOULEVARD BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F1889/3ORB - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F1889/3ORB
Hall/Foyer Lighting Fixture F1889/3ORB
3-LIGHT HALL FIXTURE TYPE OIL RUBBED BRONZE FINISH 83 INCH 23-3/4 INCH 23 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BOULEVARD BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
  • 3-LIGHT HALL FIXTURE TYPE
  • OIL RUBBED BRONZE FINISH
  • 83 INCH
  • 23-3/4 INCH
  • 23 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BOULEVARD BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1889/3ORB
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details