Generation Brands Chandelier F1883/6BRB

Description
1-TIER TYPE CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 91 INCH OVERALL LENGTH 31 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 91 INCH OVERALL LENGTH 31 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1883/6BRB - Generation Brands
Skokie, IL, USA
Chandelier
F1883/6BRB
Chandelier F1883/6BRB
1-TIER TYPE CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 91 INCH OVERALL LENGTH 31 INCH BODY LENGTH 180 INCH WIRE LENGTH 27-3/4 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • CRYSTAL SPIRE MATERIAL
  • BRITISH BRONZE FINISH
  • 91 INCH OVERALL LENGTH
  • 31 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27-3/4 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAISON DE VILLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1883/6BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details