Generation Brands Chandelier F1881/4BRB

Description
CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 78-1/4 INCH OVERALL LENGTH 18-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 78-1/4 INCH OVERALL LENGTH 18-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1881/4BRB - Generation Brands
Skokie, IL, USA
Chandelier
F1881/4BRB
Chandelier F1881/4BRB
CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 78-1/4 INCH OVERALL LENGTH 18-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • CRYSTAL SPIRE MATERIAL
  • BRITISH BRONZE FINISH
  • 78-1/4 INCH OVERALL LENGTH
  • 18-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12-1/2 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAISON DE VILLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1881/4BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details