Generation Brands Chandelier F1879/1BRB

Description
1-TIER TYPE CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 74-1/4 INCH OVERALL LENGTH 14-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 11 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 74-1/4 INCH OVERALL LENGTH 14-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 11 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1879/1BRB - Generation Brands
Skokie, IL, USA
Chandelier
F1879/1BRB
Chandelier F1879/1BRB
1-TIER TYPE CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 74-1/4 INCH OVERALL LENGTH 14-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 11 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • CRYSTAL SPIRE MATERIAL
  • BRITISH BRONZE FINISH
  • 74-1/4 INCH OVERALL LENGTH
  • 14-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 11 INCH DIAMETER
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MAISON DE VILLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1879/1BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details