Generation Brands Chandelier F1839/5CB

Description
1-TIER TYPE CORINTHIAN BRONZE FINISH 86-1/2 INCH OVERALL LENGTH 26-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE TUSCAN VILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE CORINTHIAN BRONZE FINISH 86-1/2 INCH OVERALL LENGTH 26-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE TUSCAN VILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1839/5CB - Generation Brands
Skokie, IL, USA
Chandelier
F1839/5CB
Chandelier F1839/5CB
1-TIER TYPE CORINTHIAN BRONZE FINISH 86-1/2 INCH OVERALL LENGTH 26-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE TUSCAN VILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • CORINTHIAN BRONZE FINISH
  • 86-1/2 INCH OVERALL LENGTH
  • 26-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • TUSCAN VILLA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1839/5CB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details