Generation Brands Chandelier F1836/3CB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CHAMPAGNE SCAVO (SHADE) FINISH 81-1/2 INCH OVERALL LENGTH 21-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 36 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CHAMPAGNE SCAVO (SHADE) FINISH 81-1/2 INCH OVERALL LENGTH 21-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 36 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1836/3CB - Generation Brands
Skokie, IL, USA
Chandelier
F1836/3CB
Chandelier F1836/3CB
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CHAMPAGNE SCAVO (SHADE) FINISH 81-1/2 INCH OVERALL LENGTH 21-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 36 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE TUSCAN VILLA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), CHAMPAGNE SCAVO (SHADE) FINISH
  • 81-1/2 INCH OVERALL LENGTH
  • 21-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 36 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • TUSCAN VILLA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1836/3CB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details