Generation Brands Chandelier F1800/4PBR

Description
PERUVIAN BRONZE FINISH 84-1/4 INCH OVERALL LENGTH 22 INCH BODY LENGTH 180 INCH WIRE LENGTH 15-1/2 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE MADEMOISELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
PERUVIAN BRONZE FINISH 84-1/4 INCH OVERALL LENGTH 22 INCH BODY LENGTH 180 INCH WIRE LENGTH 15-1/2 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE MADEMOISELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1800/4PBR - Generation Brands
Skokie, IL, USA
Chandelier
F1800/4PBR
Chandelier F1800/4PBR
PERUVIAN BRONZE FINISH 84-1/4 INCH OVERALL LENGTH 22 INCH BODY LENGTH 180 INCH WIRE LENGTH 15-1/2 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE MADEMOISELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • PERUVIAN BRONZE FINISH
  • 84-1/4 INCH OVERALL LENGTH
  • 22 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 15-1/2 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MADEMOISELLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1800/4PBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details