Generation Brands Table Lamp Fixture 9968DCB

Description
16-1/2 INCH 17-1/2 INCH 1 LAMP(S) STEEL/MIKA BODY MATERIAL NO LAMP INCLUDED MEDIUM B TORPEDO LAMP TYPE 40 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK COFFEE BRONZE BODY FINISH RECTANGULAR SHADE 13 INCH L X 13 INCH W X 4-1/2 INCH H SHADE SIZE MICA SHADE FINISH PARCHMENT SHADE MATERIAL AUBREY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
Description
16-1/2 INCH 17-1/2 INCH 1 LAMP(S) STEEL/MIKA BODY MATERIAL NO LAMP INCLUDED MEDIUM B TORPEDO LAMP TYPE 40 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK COFFEE BRONZE BODY FINISH RECTANGULAR SHADE 13 INCH L X 13 INCH W X 4-1/2 INCH H SHADE SIZE MICA SHADE FINISH PARCHMENT SHADE MATERIAL AUBREY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9968DCB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9968DCB
Table Lamp Fixture 9968DCB
16-1/2 INCH 17-1/2 INCH 1 LAMP(S) STEEL/MIKA BODY MATERIAL NO LAMP INCLUDED MEDIUM B TORPEDO LAMP TYPE 40 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK COFFEE BRONZE BODY FINISH RECTANGULAR SHADE 13 INCH L X 13 INCH W X 4-1/2 INCH H SHADE SIZE MICA SHADE FINISH PARCHMENT SHADE MATERIAL AUBREY BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF
  • 16-1/2 INCH
  • 17-1/2 INCH
  • 1 LAMP(S)
  • STEEL/MIKA BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM B TORPEDO LAMP TYPE
  • 40 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • DARK COFFEE BRONZE BODY FINISH
  • RECTANGULAR SHADE
  • 13 INCH L X 13 INCH W X 4-1/2 INCH H SHADE SIZE
  • MICA SHADE FINISH
  • PARCHMENT SHADE MATERIAL
  • AUBREY BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE ON/OFF
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9968DCB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details