Generation Brands Table Lamp Fixture 9937CAG/AGS

Description
32-1/4 INCH 16 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE CAFE AU LAIT GLASS/AGED SILVER LEAF BODY FINISH 10 INCH L X 18 INCH W X 11-1/2 INCH H SHADE SIZE CREAM COLOR SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL ELIZABETTA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
32-1/4 INCH 16 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE CAFE AU LAIT GLASS/AGED SILVER LEAF BODY FINISH 10 INCH L X 18 INCH W X 11-1/2 INCH H SHADE SIZE CREAM COLOR SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL ELIZABETTA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9937CAG/AGS - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9937CAG/AGS
Table Lamp Fixture 9937CAG/AGS
32-1/4 INCH 16 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE CAFE AU LAIT GLASS/AGED SILVER LEAF BODY FINISH 10 INCH L X 18 INCH W X 11-1/2 INCH H SHADE SIZE CREAM COLOR SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL ELIZABETTA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 32-1/4 INCH
  • 16 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • CAFE AU LAIT GLASS/AGED SILVER LEAF BODY FINISH
  • 10 INCH L X 18 INCH W X 11-1/2 INCH H SHADE SIZE
  • CREAM COLOR SHANTUNG SHADE FINISH
  • FABRIC SHADE MATERIAL
  • ELIZABETTA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9937CAG/AGS
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details